Status: | Unknown |
---|---|
Series: | EDH Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 47µF |
Voltage Rating | 63V |
ESR | - |
Product Range | EDH Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 170mA |
Diameter | 8mm |
Height | 10.2mm |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
EDH 47uF 63V 20% 8x10,2 | Rutronik |
Reel Rohs-Prc |Kemet EDH476M063S9MAA | Newark Electronics |
ALU Electrolytic, SMD, EDH, +105oC, 63VDC, 8uF, 8 x 10.2 | KEMET EDH476M063S9MAA | RS Americas |
CAP, 47UF, 63V, ALU ELEC, SMD | Farnell |
Where can I find additional details, specifications and documents for a EDH476M063S9MAA?
Additional datasheets, footprints and schematics for EDH476M063S9MAA are listed on our Part Details page. You can also find images and similar parts to EDH476M063S9MAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDH476M063S9MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDH476M063S9MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDH476M063S9MAA fall under?
The EDH476M063S9MAA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EDH476M063S9MAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDH476M063S9MAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDH476M063S9MAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDH476M063S9MAA have stock available?
Authorised distributors including Rutronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for EDH476M063S9MAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDH476M063S9MAA often in real-time on the comparison pages.
What if I can't find stock of EDH476M063S9MAA?
You can fill out our help required form which you can use to request a quote for EDH476M063S9MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.