Status: | Unknown |
---|---|
Series: | EDH Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 220µF |
Voltage Rating | 10V |
ESR | - |
Product Range | EDH Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 120mA |
Diameter | 6.3mm |
Height | 7.7mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
EDH 220uF 10V 20% 6x8 | Rutronik |
Reel Rohs-Prc |Kemet EDH227M010A9HAA | Newark Electronics |
ALU Electrolytic, SMD, EDH, +105oC, 10VDC, 6.3uF, 6.3 x 7.7 | KEMET EDH227M010A9HAA | RS Americas |
CAP, 220UF, 10V, ALU ELEC, SMD | Farnell |
Where can I find additional details, specifications and documents for a EDH227M010A9HAA?
Additional datasheets, footprints and schematics for EDH227M010A9HAA are listed on our Part Details page. You can also find images and similar parts to EDH227M010A9HAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDH227M010A9HAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDH227M010A9HAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDH227M010A9HAA fall under?
The EDH227M010A9HAA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EDH227M010A9HAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDH227M010A9HAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDH227M010A9HAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDH227M010A9HAA have stock available?
Authorised distributors including Rutronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for EDH227M010A9HAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDH227M010A9HAA often in real-time on the comparison pages.
What if I can't find stock of EDH227M010A9HAA?
You can fill out our help required form which you can use to request a quote for EDH227M010A9HAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.