Status: | Unknown |
---|---|
Series: | EDH Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 1500µF |
Voltage Rating | 25V |
ESR | - |
Product Range | EDH Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 590mA |
Diameter | 12.5mm |
Height | 16mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Reel Rohs-Prc |Kemet EDH158M025A9SAA | Newark Electronics |
ALU Electrolytic, SMD, EDH, +105oC, 25VDC, 12.5uF, 12.5 x 16 | KEMET EDH158M025A9SAA | RS Americas |
CAP, 1500UF, 25V, ALU ELEC, SMD | Farnell |
Where can I find additional details, specifications and documents for a EDH158M025A9SAA?
Additional datasheets, footprints and schematics for EDH158M025A9SAA are listed on our Part Details page. You can also find images and similar parts to EDH158M025A9SAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDH158M025A9SAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDH158M025A9SAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDH158M025A9SAA fall under?
The EDH158M025A9SAA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EDH158M025A9SAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDH158M025A9SAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDH158M025A9SAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDH158M025A9SAA have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for EDH158M025A9SAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDH158M025A9SAA often in real-time on the comparison pages.
What if I can't find stock of EDH158M025A9SAA?
You can fill out our help required form which you can use to request a quote for EDH158M025A9SAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.