EDH107M063A9PAA KEMET Parts by KEMET

CAP 100UF 63V ALU ELEC SMD

Status: Unknown
Series: EDH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
228
in stock
Buy Now
Logo for element14
element14
from US$0.24
228
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.31
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

AE Capacitor Case Radial Can - SMD
Capacitance 100µF
Voltage Rating 63V
ESR -
Product Range EDH Series
Lifetime @ Temperature 2000 hours @ 105°C
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Ripple Current AC 340mA
Diameter 10mm
Height 10.2mm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Cap, 100Uf, 63V, Alu Elec, Smd | Newark Electronics
CAP, 100UF, 63V, ALU ELEC, SMD | element14
ALU Electrolytic, SMD, EDH, +105oC, 63VDC, 10uF, 10 x 10.2 | KEMET EDH107M063A9PAA | RS Americas
SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 100 µF, 63 V, 2000 hours @ 105°C, Polar | Avnet Asia
SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 100 �F, 63 V, 2000 hours @ 105�C, Polar | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EDH107M063A9PAA?

Additional datasheets, footprints and schematics for EDH107M063A9PAA are listed on our Part Details page. You can also find images and similar parts to EDH107M063A9PAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EDH107M063A9PAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDH107M063A9PAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EDH107M063A9PAA fall under?

The EDH107M063A9PAA is listed under KEMET Parts.

Can I view similar or alternative parts?

You can view similar parts to EDH107M063A9PAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EDH107M063A9PAA you can contact the distributor directly for product support, shipping queries etc.

Is the EDH107M063A9PAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EDH107M063A9PAA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet Asia have stock available or on a lead time for EDH107M063A9PAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EDH107M063A9PAA often in real-time on the comparison pages.

What if I can't find stock of EDH107M063A9PAA?

You can fill out our help required form which you can use to request a quote for EDH107M063A9PAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay