Status: | Unknown |
---|---|
Series: | EDH Series |
RoHS: | Unknown |
Prices starting from US$0.0487
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
5,101
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
5,101
in stock
|
Buy Now | |
element14
from US$0.06
|
5,101
in stock
|
Buy Now | |
Rutronik
from US$0.0487
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 10µF |
Voltage Rating | 16V |
ESR | - |
Product Range | EDH Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 28mA |
Diameter | 4mm |
Height | 5.4mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Cap, 10Uf, 16V, Alu Elec, Smd | Newark Electronics |
CAP, 10UF, 16V, ALU ELEC, SMD | element14 |
EDH 10uF 16V 20% 4x5 | Rutronik |
ALU Electrolytic, SMD, EDH, +105oC, 16VDC, 4uF, 4 x 5.4 | KEMET EDH106M016A9BAA | RS Americas |
Aluminum Electrolytic Capacitor, 10 uF, 16 V, ± 20%, 2000 hours @ 105°C, Radial Can - SMD | Avnet Asia |
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD |
Aluminum Electrolytic Capacitor, 10 uF, 16 V, � 20%, 2000 hours @ 105�C, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a EDH106M016A9BAA?
Additional datasheets, footprints and schematics for EDH106M016A9BAA are listed on our Part Details page. You can also find images and similar parts to EDH106M016A9BAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDH106M016A9BAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDH106M016A9BAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDH106M016A9BAA fall under?
The EDH106M016A9BAA is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to EDH106M016A9BAA when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDH106M016A9BAA you can contact the distributor directly for product support, shipping queries etc.
Is the EDH106M016A9BAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDH106M016A9BAA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS Americas have stock available or on a lead time for EDH106M016A9BAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDH106M016A9BAA often in real-time on the comparison pages.
What if I can't find stock of EDH106M016A9BAA?
You can fill out our help required form which you can use to request a quote for EDH106M016A9BAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.