Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.08
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.53
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | DIP |
Forward Voltage VF Max | 1.05V |
No. of Pins | 4Pins |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge Rectifier, Single Phase, 1A, 200V Though Hole | Newark Electronics |
EDF1DM Series 200 V 50 A Miniature Glass Passivated Ultrafast Bridge Rectifier | Future Electronics |
Diode Rectifier Bridge Single 200V 1A 4-Pin Case DFM Tube | Avnet America |
BRIDGE RECTIFIER, 1PH, 1A, 200V THD | element14 |
1.0A 200V BR DFM | TTI Europe |
Where can I find additional details, specifications and documents for a EDF1DM-E3/45?
Additional datasheets, footprints and schematics for EDF1DM-E3/45 are listed on our Part Details page. You can also find images and similar parts to EDF1DM-E3/45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDF1DM-E3/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDF1DM-E3/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDF1DM-E3/45 fall under?
The EDF1DM-E3/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to EDF1DM-E3/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDF1DM-E3/45 you can contact the distributor directly for product support, shipping queries etc.
Is the EDF1DM-E3/45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDF1DM-E3/45 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for EDF1DM-E3/45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDF1DM-E3/45 often in real-time on the comparison pages.
What if I can't find stock of EDF1DM-E3/45?
You can fill out our help required form which you can use to request a quote for EDF1DM-E3/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.