Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | SMD |
Forward Voltage VF Max | 1.05V |
RoHS Compliant | Yes |
Bridge Rectifier, 1Ph, 1A, 100V Smd | Newark Electronics |
EDF1BS Series 100 V 50 A Miniature Glass Passivated Ultrafast Bridge Rectifier | Future Electronics |
Diode Rectifier Bridge Single 100V 1A 4-Pin Case DFS T/R | Avnet America |
1.0A 150V BR DFS | TTI Europe |
Where can I find additional details, specifications and documents for a EDF1BS-E3/77?
Additional datasheets, footprints and schematics for EDF1BS-E3/77 are listed on our Part Details page. You can also find images and similar parts to EDF1BS-E3/77 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EDF1BS-E3/77 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EDF1BS-E3/77 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EDF1BS-E3/77 fall under?
The EDF1BS-E3/77 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to EDF1BS-E3/77 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EDF1BS-E3/77 you can contact the distributor directly for product support, shipping queries etc.
Is the EDF1BS-E3/77 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EDF1BS-E3/77 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for EDF1BS-E3/77.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EDF1BS-E3/77 often in real-time on the comparison pages.
What if I can't find stock of EDF1BS-E3/77?
You can fill out our help required form which you can use to request a quote for EDF1BS-E3/77 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.