Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 10000pF |
---|---|
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 5% |
Capacitor Case Style | 1913 [4833 Metric] |
RoHS Compliant | Yes |
ECW Series 1913 10000 pF 400 V ▒5% Metallized PEN Film Capacitor | Future Electronics |
Nrfnd | Newark Electronics |
Film Capacitor, 0.01 uF, 400 V, ± 5%, Metallized PEN Stacked, 1913 [4833 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a ECW-U4103V17.?
Additional datasheets, footprints and schematics for ECW-U4103V17. are listed on our Part Details page. You can also find images and similar parts to ECW-U4103V17. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-U4103V17. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-U4103V17. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-U4103V17. fall under?
The ECW-U4103V17. is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECW-U4103V17. when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-U4103V17. you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-U4103V17. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ECW-U4103V17. have stock available?
Authorised distributors including Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for ECW-U4103V17..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-U4103V17. often in real-time on the comparison pages.
What if I can't find stock of ECW-U4103V17.?
You can fill out our help required form which you can use to request a quote for ECW-U4103V17. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.