Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Capacitance Tolerance | ± 10% |
Capacitor Dielectric Type | Polyester (PET) |
Voltage Rating | 250V |
Operating Temperature Range | -40°C to +85°C |
Capacitor Mounting | SMD |
External Depth | 9.8mm |
External Length / Height | 5.3mm |
External Width | 8mm |
Insulation Resistance | 1000Mohm |
No. of Pins | 2 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Package / Case | 3932 |
Termination Type | SMD |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 250V |
Ecwu, Smd, Stacked Met Pen Film Cap Rohs Compliant: Yes |Panasonic ECW-U2474KCV | Newark Electronics |
Cap Film 0.47uF 250V PEN 10% (9.8 X 8 X 5.3mm) SMD 125°C T/R | Avnet America |
470nF +/-10% 250 V dc SMD PEN Film Capacitor ECWU(C) | Panasonic Electronic Components ECWU2474KCV | RS Americas |
CAPACITOR, 3932 0.47UF 250V | Farnell |
Where can I find additional details, specifications and documents for a ECWU2474KCV?
Additional datasheets, footprints and schematics for ECWU2474KCV are listed on our Part Details page. You can also find images and similar parts to ECWU2474KCV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWU2474KCV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWU2474KCV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWU2474KCV fall under?
The ECWU2474KCV is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECWU2474KCV when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWU2474KCV you can contact the distributor directly for product support, shipping queries etc.
Is the ECWU2474KCV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWU2474KCV have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for ECWU2474KCV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWU2474KCV often in real-time on the comparison pages.
What if I can't find stock of ECWU2474KCV?
You can fill out our help required form which you can use to request a quote for ECWU2474KCV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.