Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.31
|
No stock
|
Buy Now | |
Future Electronics
from US$0.30
|
818
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
261
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 1600 |
Temperature Range (°C) | -25 to 105 (85) |
Capacitance (microF) | 0.01 |
Capacitance (µF) | 0.01 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET+PP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 23 |
Width (mm) | 8 |
Height (mm) | 16.5 |
Lead (Terminal) Pitch (mm) | 20 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 5 |
ECWH Series 1600 V 0.01 uF â–’5 % LS=20 mm Metallized Polypropylene Film Capacitor | Future Electronics |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Film Capacitor Pp, 0.010Uf, 5%, 1600Vdc, Radial | Newark Electronics |
Film Capacitor, 0.01 uF, 424 V, 1600 V, ± 5%, Metallized PP, Radial Leaded | Avnet America |
Capacitor, Polypro Met, Cap 0.01 uF, Tol 5%,Vol-Rtg 1600 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECW-H16103JV | RS Americas |
Film Capacitor, 0.01 uF, 424 V, 1600 V, � 5%, Metallized PP, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECWH16103JV?
Additional datasheets, footprints and schematics for ECWH16103JV are listed on our Part Details page. You can also find images and similar parts to ECWH16103JV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWH16103JV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWH16103JV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWH16103JV fall under?
The ECWH16103JV is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-H(V) Series.
Can I view similar or alternative parts?
You can view similar parts to ECWH16103JV when available in the ECW-H(V) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWH16103JV you can contact the distributor directly for product support, shipping queries etc.
Is the ECWH16103JV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWH16103JV have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for ECWH16103JV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWH16103JV often in real-time on the comparison pages.
What if I can't find stock of ECWH16103JV?
You can fill out our help required form which you can use to request a quote for ECWH16103JV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.