Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
760
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
10,332
in stock
|
Buy Now | |
element14
from US$0.23
|
10,332
in stock
|
Buy Now | |
Farnell
from US$0.22
|
10,332
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
139
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 450 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 1 |
Capacitance (µF) | 1 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size Code (mm(inch)) | Not SMD |
Size code (mm (inch)) | Not SMD |
Body Length (mm) | 17.5 |
Width (mm) | 7 |
Height (mm) | 12.5 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 2.3 |
1.0UF 450VDC 10% MKP 15MMLS | TTI Europe |
Film Cap, 1Uf, 84Vac, Radial | Newark Electronics |
CAP, 1µF, 450V, 10%, PP | element14 |
PP Capacitor 1.0uF 450VDC | RS |
ECWFE Series 450 V 1.0 uF â–’10 % Radial Metallized Polypropylene Film Capacitor | Future Electronics |
Film Capacitor, 1 uF, 84 V, 450 V, � 10%, Metallized PP, Radial Box - 2 Pin | Avnet Abacus |
Film Capacitor, 1 uF, 84 V, 450 V, ± 10%, Metallized PP, Radial Box - 2 Pin | Avnet America |
Where can I find additional details, specifications and documents for a ECWFE2W105K?
Additional datasheets, footprints and schematics for ECWFE2W105K are listed on our Part Details page. You can also find images and similar parts to ECWFE2W105K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECWFE2W105K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECWFE2W105K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECWFE2W105K fall under?
The ECWFE2W105K is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-FE Series.
Can I view similar or alternative parts?
You can view similar parts to ECWFE2W105K when available in the ECW-FE Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECWFE2W105K you can contact the distributor directly for product support, shipping queries etc.
Is the ECWFE2W105K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECWFE2W105K have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ECWFE2W105K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECWFE2W105K often in real-time on the comparison pages.
What if I can't find stock of ECWFE2W105K?
You can fill out our help required form which you can use to request a quote for ECWFE2W105K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.