Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
4,890
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
3,941
in stock
|
Buy Now | |
element14
from US$0.20
|
2,578
in stock
|
Buy Now | |
Farnell
from US$0.19
|
2,578
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.1 |
Capacitance (µF) | 0.1 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPP |
Kind | Metallized PP Film Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 13 |
Width (mm) | 5 |
Height (mm) | 14.1 |
Lead (Terminal) Pitch (mm) | 10 |
Shape of Lead Wire | Crimped lead wire type (Style D) |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 500 |
Weight (Typ.) (g) | 0.6 |
Radial polyprop cap,100nF 250V 10mm | RS |
Cap, Film, Pp, 0.1Uf, 250V, Radial | Newark Electronics |
CAP, 0.1µF, 250V, 5%, PP, THROUGH HOLE | element14 |
Film Capacitor, 0.1 uF, 125 V, 250 V, ± 5%, Metallized PP, Radial Leaded | Avnet America |
ECWF Series 250 V 0.1 uF â–’5 % LS=10 mm Metallized Polypropylene Film Capacitor | Future Electronics |
Capacitor, Polypro Met, Cap 0.1 uF, Tol 5%,Vol-Rtg 250 VDC, Radial, Crimped, Bulk | Panasonic Electronic Components ECW-F2104JAQ | RS Americas |
Film Capacitor, 0.1 uF, 125 V, 250 V, � 5%, Metallized PP, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECW-F2104JAQ?
Additional datasheets, footprints and schematics for ECW-F2104JAQ are listed on our Part Details page. You can also find images and similar parts to ECW-F2104JAQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECW-F2104JAQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECW-F2104JAQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECW-F2104JAQ fall under?
The ECW-F2104JAQ is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECW-F(A) Series.
Can I view similar or alternative parts?
You can view similar parts to ECW-F2104JAQ when available in the ECW-F(A) Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECW-F2104JAQ you can contact the distributor directly for product support, shipping queries etc.
Is the ECW-F2104JAQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECW-F2104JAQ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ECW-F2104JAQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECW-F2104JAQ often in real-time on the comparison pages.
What if I can't find stock of ECW-F2104JAQ?
You can fill out our help required form which you can use to request a quote for ECW-F2104JAQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.