Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
1,070
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
958
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
845
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.70
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 0.33 |
Capacitance (µF) | 0.33 |
Capacitance Tolerance (%) | -20 to 20 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 17.5 |
Width (mm) | 9 |
Height (mm) | 16 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 3.5 |
Ecq Ua, X-2 Met Pp Film Cap Molded | Newark Electronics |
Film Capacitor X2 275V 0.33uF 20% | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Panasonic Capacitor, Radial, 330nF, 275VAC, 20% | Distrelec |
Safety Capacitor, 0.33 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
ECQ-UA Series 0.33 uF 275 VAC â–’20% LS=15 mm X2 Metallized PP Film Capacitor | Future Electronics |
ECQUA 330nF Polypropylene Film Capacitor 275 V ac +/-20%, Through Hole | Panasonic Electronic Components ECQUAAF334M | RS Americas |
CAP, 0.33µF, 20%, PP | element14 |
Where can I find additional details, specifications and documents for a ECQUAAF334M?
Additional datasheets, footprints and schematics for ECQUAAF334M are listed on our Part Details page. You can also find images and similar parts to ECQUAAF334M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQUAAF334M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQUAAF334M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQUAAF334M fall under?
The ECQUAAF334M is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-UA Series.
Can I view similar or alternative parts?
You can view similar parts to ECQUAAF334M when available in the ECQ-UA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQUAAF334M you can contact the distributor directly for product support, shipping queries etc.
Is the ECQUAAF334M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQUAAF334M have stock available?
Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, Distrelec and Avnet Abacus have stock available or on a lead time for ECQUAAF334M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQUAAF334M often in real-time on the comparison pages.
What if I can't find stock of ECQUAAF334M?
You can fill out our help required form which you can use to request a quote for ECQUAAF334M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.