Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
474
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,469
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
970
in stock
|
Buy Now | |
element14
from US$0.16
|
474
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
464
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 0.22 |
Capacitance (µF) | 0.22 |
Capacitance Tolerance (%) | -20 to 20 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 17.5 |
Width (mm) | 7.5 |
Height (mm) | 14 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 2.7 |
Suppression Cap, 0.22Uf, Class X2, 275V | Newark Electronics |
ECQ-UA Series 0.22 uF 275 VAC â–’20% LS=15 mm X2 Metallized PP Film Capacitor | Future Electronics |
Panasonic Capacitor, Radial, 220nF, 275VAC, 20% | Distrelec |
CAP, 0.22µF, 20%, PP | element14 |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Safety Capacitor, 0.22 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Safety Capacitor, 0.22 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a ECQ-UAAF224M?
Additional datasheets, footprints and schematics for ECQ-UAAF224M are listed on our Part Details page. You can also find images and similar parts to ECQ-UAAF224M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-UAAF224M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-UAAF224M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-UAAF224M fall under?
The ECQ-UAAF224M is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-UA Series.
Can I view similar or alternative parts?
You can view similar parts to ECQ-UAAF224M when available in the ECQ-UA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-UAAF224M you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-UAAF224M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQ-UAAF224M have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for ECQ-UAAF224M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-UAAF224M often in real-time on the comparison pages.
What if I can't find stock of ECQ-UAAF224M?
You can fill out our help required form which you can use to request a quote for ECQ-UAAF224M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.