Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
890
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
652
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
607
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
352
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
300
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now |
Body Type | Cased & radial leaded type |
---|---|
AC Or DC | AC |
Rated Voltage (V) | 275 |
Temperature Range (°C) | -40 to 110 |
Capacitance (microF) | 0.22 |
Capacitance (µF) | 0.22 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPP |
Kind | Interference Suppressor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 17.5 |
Width (mm) | 7.5 |
Height (mm) | 14 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 1000 |
Weight (Typ.) (g) | 2.7 |
Film Capacitor X2 275V 0.22uF 10% | RS |
Panasonic Capacitor, Radial, 220nF, 275VAC, 10% | Distrelec |
Capacitor: polypropylene | Transfer Multisort Elektronik |
ECQ-UA Series 0.22 uF 275VAC â–’10% LS=15 mm X2 Metallized PP Film Capacitor | Future Electronics |
Safety Capacitor, 0.22 uF, 275 VAC, � 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Capacitor Polyester Film, 0.22Uf, 275Vac, 10%, Radial | Newark Electronics |
Safety Capacitor, 0.22 uF, 275 VAC, ± 10%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
CAP, 0.22µF, 10%, PP | element14 |
Where can I find additional details, specifications and documents for a ECQ-UAAF224K?
Additional datasheets, footprints and schematics for ECQ-UAAF224K are listed on our Part Details page. You can also find images and similar parts to ECQ-UAAF224K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-UAAF224K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-UAAF224K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-UAAF224K fall under?
The ECQ-UAAF224K is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-UA Series.
Can I view similar or alternative parts?
You can view similar parts to ECQ-UAAF224K when available in the ECQ-UA Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-UAAF224K you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-UAAF224K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQ-UAAF224K have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, Chip One Stop and Future Electronics have stock available or on a lead time for ECQ-UAAF224K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-UAAF224K often in real-time on the comparison pages.
What if I can't find stock of ECQ-UAAF224K?
You can fill out our help required form which you can use to request a quote for ECQ-UAAF224K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.