Status: | Unknown |
---|---|
Series: | ECQUG Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Suppression Class | X1 |
Product Range | ECQUG Series |
Voltage Rating X | 300V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | - |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor Application | Safety / Suppression |
External Depth | 8mm |
External Length / Height | 15mm |
External Width | 15mm |
Height | 15mm |
Lead Diameter | 0.6mm |
Lead Spacing | 12.5mm |
Operating Temperature Range | -40°C to +100°C |
Voltage Rating VAC | 275V |
CAP, 0.1µF, 20%, PET | Farnell |
Cap, Sup, X1, Pet, 0.1Uf, 300V, Rad | Newark Electronics |
Safety Capacitor, 0.1 uF, 300 VAC, � 20%, X1, Metallized Polyester, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQU3A104MG?
Additional datasheets, footprints and schematics for ECQU3A104MG are listed on our Part Details page. You can also find images and similar parts to ECQU3A104MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQU3A104MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQU3A104MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQU3A104MG fall under?
The ECQU3A104MG is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECQU3A104MG when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQU3A104MG you can contact the distributor directly for product support, shipping queries etc.
Is the ECQU3A104MG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQU3A104MG have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ECQU3A104MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQU3A104MG often in real-time on the comparison pages.
What if I can't find stock of ECQU3A104MG?
You can fill out our help required form which you can use to request a quote for ECQU3A104MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.