Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.56 |
Capacitance (µF) | 0.56 |
Capacitance Tolerance (%) | -5 to 5 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 10 |
Height (mm) | 20 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 7 |
ECQ E Series 630 V 0.56 uF ▒5% LS=22.5 mm Metallized PET Film Capacitor | Future Electronics |
Film Capacitor, 0.56Uf, 630V, 5%, Radial | Newark Electronics |
Film Capacitor, 0.56 uF, 250 V, 630 V, ± 5%, Metallized PET, Radial Leaded | Avnet America |
Film Capacitor, 0.56 uF, 250 V, 630 V, � 5%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQE6564JF?
Additional datasheets, footprints and schematics for ECQE6564JF are listed on our Part Details page. You can also find images and similar parts to ECQE6564JF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE6564JF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE6564JF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE6564JF fall under?
The ECQE6564JF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE6564JF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE6564JF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE6564JF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE6564JF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for ECQE6564JF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE6564JF often in real-time on the comparison pages.
What if I can't find stock of ECQE6564JF?
You can fill out our help required form which you can use to request a quote for ECQE6564JF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.