Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
1,955
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
26,383
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
11,000
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
3,075
in stock
|
Buy Now | |
element14
from US$0.17
|
1,955
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
593
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
42,000
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 630 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.1 |
Capacitance (µF) | 0.1 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 18.5 |
Width (mm) | 6.3 |
Height (mm) | 14 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 2.1 |
ECQE Series 630 V 0.1 uF â–’10 % LS=15 mm Metallized Polyester Film Capacitor | Future Electronics |
.1UF 630VDC 5% 15MMLS | TTI Europe |
Capacitor, Polyester Met, Cap 0.1 uF, Tol 10%,Vol-Rtg 630 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECQ-E6104KF | RS Americas |
CAP, 0.1µF, 630V, 10%, PET | element14 |
Capacitor Polyester Film, 0.1Uf, 630Vdc, 10%, Radial | Newark Electronics |
Capacitor: polyester | Transfer Multisort Elektronik |
Film Capacitor, 0.1 uF, 250 V, 630 V, � 10%, Metallized PET, Radial Leaded | Avnet Abacus |
FR 100nF 630Vdc 10% P15 MKT | Rutronik |
Film Capacitor, 0.1 uF, 250 V, 630 V, ± 10%, Metallized PET, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a ECQ-E6104KF?
Additional datasheets, footprints and schematics for ECQ-E6104KF are listed on our Part Details page. You can also find images and similar parts to ECQ-E6104KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-E6104KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-E6104KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-E6104KF fall under?
The ECQ-E6104KF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQ-E6104KF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-E6104KF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-E6104KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQ-E6104KF have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS Americas, element14 and Farnell have stock available or on a lead time for ECQ-E6104KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-E6104KF often in real-time on the comparison pages.
What if I can't find stock of ECQ-E6104KF?
You can fill out our help required form which you can use to request a quote for ECQ-E6104KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.