Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 400 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.33 |
Capacitance (µF) | 0.33 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 18.5 |
Width (mm) | 7 |
Height (mm) | 14.9 |
Lead (Terminal) Pitch (mm) | 15 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 2.7 |
Ecqe(F), Met Polyester Film Cap Radial L | Newark Electronics |
Film Capacitor, 0.33 uF, 200 V, 400 V, ± 10%, Metallized PET, Radial Leaded | Avnet America |
ECQE Series 400 V 0.33 uF ▒10 % LS=15 mm Metallized Polyester Film Capacitor | Future Electronics |
Capacitor, Polyester Met, Cap 0.33 uF, Tol 10%,Vol-Rtg 400 VDC, Radial, Straight, Bulk | Panasonic Electronic Components ECQ-E4334KF | RS Americas |
Film Capacitor, 0.33 uF, 200 V, 400 V, � 10%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQ-E4334KF?
Additional datasheets, footprints and schematics for ECQ-E4334KF are listed on our Part Details page. You can also find images and similar parts to ECQ-E4334KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQ-E4334KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQ-E4334KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQ-E4334KF fall under?
The ECQ-E4334KF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQ-E4334KF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQ-E4334KF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQ-E4334KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQ-E4334KF have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for ECQ-E4334KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQ-E4334KF often in real-time on the comparison pages.
What if I can't find stock of ECQ-E4334KF?
You can fill out our help required form which you can use to request a quote for ECQ-E4334KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.