Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
94
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
516
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
153
in stock
|
Buy Now | |
element14
from US$0.17
|
94
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 250 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 0.33 |
Capacitance (µF) | 0.33 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 12 |
Width (mm) | 6.5 |
Height (mm) | 12 |
Lead (Terminal) Pitch (mm) | 10 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 1.4 |
Ecqe(F), Met Polyester Film Cap Radial L | Newark Electronics |
Capacitor: polyester | Transfer Multisort Elektronik |
CAP, 0.33µF, 250V, 10%, PET | element14 |
ECQE Series 250 V 0.33 uF â–’10 % LS=10 mm Metallized Polyester Film Capacitor | Future Electronics |
Film Capacitor, 0.33 uF, 150 V, 250 V, � 10%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQE2334KF?
Additional datasheets, footprints and schematics for ECQE2334KF are listed on our Part Details page. You can also find images and similar parts to ECQE2334KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE2334KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE2334KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE2334KF fall under?
The ECQE2334KF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE2334KF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE2334KF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE2334KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE2334KF have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for ECQE2334KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE2334KF often in real-time on the comparison pages.
What if I can't find stock of ECQE2334KF?
You can fill out our help required form which you can use to request a quote for ECQE2334KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.