Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
182
in stock
|
Buy Now | |
TTI Europe
from US$1.05
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
182
in stock
|
Buy Now | |
element14
from US$1.13
|
182
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
36
in stock
|
Buy Now | |
Future Electronics
from US$0.97
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Type | Resin dipped & radial leaded type |
---|---|
AC Or DC | DC |
Rated Voltage (V) | 100 |
Temperature Range (°C) | -40 to 105 (85) |
Capacitance (microF) | 4.7 |
Capacitance (µF) | 4.7 |
Capacitance Tolerance (%) | -10 to 10 |
Dielectric Material | MPET |
Kind | Metallized Polyester Capacitor |
Size code (mm (inch)) | Not SMD |
Size Code (mm(inch)) | Not SMD |
Body Length (mm) | 26 |
Width (mm) | 7.5 |
Height (mm) | 17 |
Lead (Terminal) Pitch (mm) | 22.5 |
Shape of Lead Wire | Straight lead wire type |
Packaging | Bulk (Bag packing) |
Minimum Packaging Quantity | 100 |
Weight (Typ.) (g) | 4.6 |
4.7UF 100VDC 10% MKT22.5MMLS | TTI Europe |
Cap, 4.7Uf, 100V, Film, Radial Rohs Compliant: Yes |Panasonic ECQE1475KF | Newark Electronics |
CAP, 4.7UF, 100V, FILM, RADIAL | element14 |
ECQE Series 100 V 4.7 uF â–’10 % LS=22.5 mm Metallized Polyester Film Capacitor | Future Electronics |
Film Capacitor, 4.7 uF, 63 V, 100 V, ± 10%, Metallized PET, Radial Leaded | Avnet America |
Film Capacitor, 4.7 uF, 63 V, 100 V, � 10%, Metallized PET, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECQE1475KF?
Additional datasheets, footprints and schematics for ECQE1475KF are listed on our Part Details page. You can also find images and similar parts to ECQE1475KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECQE1475KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECQE1475KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECQE1475KF fall under?
The ECQE1475KF is listed under Capacitors > Film Capacitors > Electronic Equipment Use > ECQ-E(F) Series [DC Rated].
Can I view similar or alternative parts?
You can view similar parts to ECQE1475KF when available in the ECQ-E(F) Series [DC Rated] range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECQE1475KF you can contact the distributor directly for product support, shipping queries etc.
Is the ECQE1475KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECQE1475KF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ECQE1475KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECQE1475KF often in real-time on the comparison pages.
What if I can't find stock of ECQE1475KF?
You can fill out our help required form which you can use to request a quote for ECQE1475KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.