Status: | Active |
---|---|
Series: | ECMF4-2450A60N10 |
RoHS: | Compliant |
Prices starting from US$0.26
6.4 GHz differential bandwidth to comply with HDMI 2.1, HDMI 2.0, HDMI 1.4, USB 4, USB 3.2 Gen 1 and Gen 2, MIPI, display port, etc. |
High common mode attenuation on WLAN frequencies : From - 30 dB to - 33 dB at 2.4 – 2.47 GHz: Wi-Fi CH1-14 frequencies From - 20 dB to - 15 dB at 5.18 – 5.82 GHz: Wi-Fi CH36-165 frequencies |
From - 30 dB to - 33 dB at 2.4 – 2.47 GHz: Wi-Fi CH1-14 frequencies |
From - 20 dB to - 15 dB at 5.18 – 5.82 GHz: Wi-Fi CH36-165 frequencies |
Very low PCB space consumption |
Thin package: 0.5 mm max. |
Lead free and RoHS package |
High reduction of parasitic elements through integration |
Exceeds IEC 61000-4-2 level 4 standards: ±25 kV (air discharge) ±10 kV (contact discharge) |
±25 kV (air discharge) |
±10 kV (contact discharge) |
Product Specifications |
---|
DS12709 Common mode filter with ESD protection for high speed serial interface |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
White Papers |
---|
EMI/EMC and Co-existence simulation methodology for high performance digital, mixed signal and RF wireless products |
Common Mode Filter W/Esd Protect, Uqfn | Newark Electronics |
COMMON MODE FILTER W/ESD PROTECT, UQFN | element14 |
4 Line Common Mode Choke Surface Mount 100mA DCR 5Ohm (Typ) | Future Electronics |
Common mode filter with ESD protection for high speed serial interface | Avnet America |
Where can I find additional details, specifications and documents for a ECMF4-2450A60N10?
Additional datasheets, footprints and schematics for ECMF4-2450A60N10 are listed on our Part Details page. You can also find images and similar parts to ECMF4-2450A60N10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECMF4-2450A60N10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECMF4-2450A60N10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECMF4-2450A60N10 fall under?
The ECMF4-2450A60N10 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Common-mode filters with integrated ESD protection (ECMF).
Can I view similar or alternative parts?
You can view similar parts to ECMF4-2450A60N10 when available in the Common-mode filters with integrated ESD protection (ECMF) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECMF4-2450A60N10 you can contact the distributor directly for product support, shipping queries etc.
Is the ECMF4-2450A60N10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ECMF4-2450A60N10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ECMF4-2450A60N10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECMF4-2450A60N10 often in real-time on the comparison pages.
What if I can't find stock of ECMF4-2450A60N10?
You can fill out our help required form which you can use to request a quote for ECMF4-2450A60N10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.