Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.31
|
-
|
Buy Now |
Capacitance | 33000pF |
---|---|
Dielectric Type | Metallized PPS Stacked |
Capacitance Tolerance | ± 5% |
Capacitor Case Style | 1210 [3225 Metric] |
RoHS Compliant | Yes |
Cap Film 0.033uF 50V PPS 5% (3.2 X 2.5 X 2mm) SMD 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a ECH-U1H333JB5.?
Additional datasheets, footprints and schematics for ECH-U1H333JB5. are listed on our Part Details page. You can also find images and similar parts to ECH-U1H333JB5. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECH-U1H333JB5. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECH-U1H333JB5. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECH-U1H333JB5. fall under?
The ECH-U1H333JB5. is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ECH-U1H333JB5. when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECH-U1H333JB5. you can contact the distributor directly for product support, shipping queries etc.
Is the ECH-U1H333JB5. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ECH-U1H333JB5. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for ECH-U1H333JB5..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECH-U1H333JB5. often in real-time on the comparison pages.
What if I can't find stock of ECH-U1H333JB5.?
You can fill out our help required form which you can use to request a quote for ECH-U1H333JB5. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.