Status: | Not Recommended |
---|---|
Series: | ECE1088 |
RoHS: | Compliant |
BC-LinkTM Interface |
28 QFN Package |
3.3V Operating Voltage |
20 General Purpose Input Output pins |
SMBus |
5mmx5mm body size |
RoHS Compliant Pack |
BC-Link | Yes |
---|---|
Parallel Port | No |
GPIO Pins | 20 |
Keyboard Scan Matrix | No |
PS/2 Ports | 0 |
Operating Voltage | 3.3V |
Op Temp Max | 70 |
Op Temp Min | 0 |
SM Bus | Yes |
Interface | BC-Link |
Pins | Packaging | 28 | VQFN |
Temp Range | 0C to +70C |
Packing Media | Tray (490) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0661 |
Shipping Weight (kg) | 0.734694 |
Lead Count | 28 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9 |
Soldering Composition | Matte Tin |
Gpio Expansion Via Smbus Or Smsc Bc-Link 28 Vqfn 5X5X0.9Mm Tray Rohs Compliant: Yes |Microchip ECE1088-DZK | Newark Electronics |
GPIO Expansion via SMBus or BC-Link Bus 28-Pin QFN Tray | Avnet America |
GPIO Expansion via SMBus or SMSC BC-LinkTM Bus | Microchip Technology |
Where can I find additional details, specifications and documents for a ECE1088-DZK?
Additional datasheets, footprints and schematics for ECE1088-DZK are listed on our Part Details page. You can also find images and similar parts to ECE1088-DZK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECE1088-DZK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECE1088-DZK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECE1088-DZK fall under?
The ECE1088-DZK is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to ECE1088-DZK when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECE1088-DZK you can contact the distributor directly for product support, shipping queries etc.
Is the ECE1088-DZK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ECE1088-DZK have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for ECE1088-DZK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECE1088-DZK often in real-time on the comparison pages.
What if I can't find stock of ECE1088-DZK?
You can fill out our help required form which you can use to request a quote for ECE1088-DZK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.