Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
Switch Terminals | Quick Connect |
Contact Current Max | 3A |
Contact Voltage AC Nom | 120V |
IP Rating | IP65 |
Apem Emergency Stop Switch, Red / Yellow 1NC IP65 | Distrelec |
E-Stop Switch, Spst-Nc, 3A,120V, Panel | Newark Electronics |
E-Stop Switch,1P, NC, IP65,Plastic, Red Actuator,22MM Panel Cut-Out,3A,120V | APEM Components ECBTTF002A | RS Americas |
Where can I find additional details, specifications and documents for a ECBTTF002A?
Additional datasheets, footprints and schematics for ECBTTF002A are listed on our Part Details page. You can also find images and similar parts to ECBTTF002A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECBTTF002A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECBTTF002A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECBTTF002A fall under?
The ECBTTF002A is listed under Switches & Relays > Switches > Emergency Stop Switches / E Stop.
Can I view similar or alternative parts?
You can view similar parts to ECBTTF002A when available in the Emergency Stop Switches / E Stop range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECBTTF002A you can contact the distributor directly for product support, shipping queries etc.
Is the ECBTTF002A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECBTTF002A have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for ECBTTF002A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECBTTF002A often in real-time on the comparison pages.
What if I can't find stock of ECBTTF002A?
You can fill out our help required form which you can use to request a quote for ECBTTF002A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.