Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.58
|
2,797
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.48
|
5,500
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.45
|
3,270
in stock
|
Buy Now |
![]() |
element14
from US$0.58
|
2,797
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.31
|
1,000
in stock
|
Buy Now |
![]() |
TME
from US$0.62
|
198
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.56
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.29
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Body Type | Radial lead type |
---|---|
Polarity Type | Polar |
Rated Voltage (V) | 50 |
Capacitance (µF) | 1000 |
Capacitance Tolerance (%) | -20 to 20 |
Tangent Of Loss Angle (Max.) | 0.12 |
Leakage Current (Max.) (μA) | 500 |
Leakage Current (Max) (micro A) | 500 |
Operating Temperature Range (°C) | -40 to 85 |
Body Diameter (mm) | 12.5 |
Body Length (mm) | 25 |
Lead (Terminal) Pitch (mm) | 5 |
Rated Ripple Current (Freq.) (Hz) | 120 |
Rated Ripple Current (mA) | 1050 |
Rated Ripple Current (Unit) | mArms |
Endurance (h) | 2000 |
Forming & Packaging Feature | Lead taping (ammo packing), standard |
Appearance | P.E.T. sleeve sheathing (metal case) |
Minimum Packaging Quantity (PCS.) | 500 |
Minimum Packaging Quantity (pieces) | 500 |
Minimum packaging quantity (piece) | 500 |
Weight (Typ.) (g) | 4.7 |
Cap, Alu Elec, 1000Uf, 50V, Radial | Newark Electronics |
CAP, 1000UF, 50V, ALU ELEC, RADIAL | element14 |
1000UF 50V | TTI Americas |
Capacitor: electrolytic | TME |
M 1000uF 50V 20% 12x25/5,0 | Rutronik |
Aluminum Electrolytic Capacitor, 1000 uF, 50 V, ? 20%, 2000 hours @ 85?C, Radial Leaded | Avnet America |
Aluminum Electrolytic Capacitor, 1000 uF, 50 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a ECA-1HM102B?
Additional datasheets, footprints and schematics for ECA-1HM102B are listed on our Part Details page. You can also find images and similar parts to ECA-1HM102B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ECA-1HM102B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ECA-1HM102B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ECA-1HM102B fall under?
The ECA-1HM102B is listed under Capacitors > Aluminum Electrolytic Capacitors > Aluminum Electrolytic Capacitors (Radial Lead Type) > M-A Series.
Can I view similar or alternative parts?
You can view similar parts to ECA-1HM102B when available in the M-A Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ECA-1HM102B you can contact the distributor directly for product support, shipping queries etc.
Is the ECA-1HM102B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ECA-1HM102B have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and TTI Americas have stock available or on a lead time for ECA-1HM102B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ECA-1HM102B often in real-time on the comparison pages.
What if I can't find stock of ECA-1HM102B?
You can fill out our help required form which you can use to request a quote for ECA-1HM102B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.