EB2-5NU Switches, Relays & Solenoids by NEC Corporation

RELAY SIGNAL DPDT 250VAC 220VDC 1A

Status: Unknown
Series: EB2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.21

Distributor Stock
Logo for Farnell
Farnell
from US$2.69
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.21
3,560
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.47
255
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.50
-
Buy Now
Logo for element14
element14
from US$2.28
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 5VDC
Contact Configuration DPDT
Contact Current 1A
Product Range EB2 Series
Relay Mounting SMD
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC 250V
Contact Voltage VDC 220V
Contact Material Silver Alloy
Coil Resistance 178ohm
SVHC No SVHC (07-Jul-2017)
Approval Bodies CSA UL
Coil Operating Lower Percent Limit 75%
Coil Operating Upper Percent Limit 150%
Coil Power Continuous 140mW
Coil Sensitivity 140mW
Coil Voltage VDC Nom 5V
Contact Current AC Max 2A
Contact Current DC Max 2A
Contact Current Max 1A
Contact Voltage AC Max 250V
Contact Voltage AC Nom 250V
Contact Voltage DC Max 220V
Contact Voltage DC Nom 220V
DC Coil Power 140mW
External Depth 14.3mm
External Height 7.5mm
External Length / Height 7.5mm
External Width 9.3mm
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Time 2ms
Release Time 1ms
Switch Current Max 1A
Switching Current Max 1A
Switching Power Max 30W

Alternative Descriptions

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 1A | element14


EB2-5NU Relays by IMO Precision Controls

SIGNAL RELAY, DPDT, 5VDC, 1A, SMD

Status: Unknown
Series: EB2 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Coil Voltage 5VDC
Contact Configuration DPDT
Contact Current 1A
Product Range EB2 Series
Relay Mounting SMD
Coil Type DC
Relay Terminals SMD
Contact Voltage VAC 250V
Contact Voltage VDC 220V
RoHS Compliant Yes

Alternative Descriptions

Signal Relay, Dpdt, 5Vdc, 1A, Smd | Newark Electronics

EB2-5NU Passive Components by KEMET

V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Relay Signal DPDT 5VDC Solder Surface Mount Tube | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a EB2-5NU?

Additional datasheets, footprints and schematics for EB2-5NU are listed on our Part Details page. You can also find images and similar parts to EB2-5NU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EB2-5NU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EB2-5NU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EB2-5NU fall under?

The EB2-5NU is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to EB2-5NU when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EB2-5NU you can contact the distributor directly for product support, shipping queries etc.

Is the EB2-5NU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EB2-5NU have stock available?

Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for EB2-5NU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EB2-5NU often in real-time on the comparison pages.

What if I can't find stock of EB2-5NU?

You can fill out our help required form which you can use to request a quote for EB2-5NU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay