Status: | Unknown |
---|---|
Series: | easy500 Series |
RoHS: | Unknown |
No. of Digital Inputs | 8 |
---|---|
No. of Digital Outputs | 4 |
Meter Display Type | LCD |
IP / NEMA Rating | IP20 |
Product Range | easy500 Series |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | CSA UL |
External Depth | 58mm |
External Length / Height | 90mm |
External Width | 71.5mm |
For Use With | EASY series controllers |
No. of Inputs | 8 |
No. of Outputs | 4Outputs |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Output Type | Relay |
Relay Output | 8A |
Supply Voltage AC Max | 240VAC |
Supply Voltage AC Min | 100VAC |
Supply Voltage Max | 264VAC |
Supply Voltage Min | 85VAC |
CONTROLLER, 230/110V SUPPLY | element14 |
Intelligent Control Relay, 12 I/O, (8) 110-240V AC, (4) Relay, Display, 100-240V AC, 8A Output | Carlton-Bates |
Where can I find additional details, specifications and documents for a EASY512-AC-R?
Additional datasheets, footprints and schematics for EASY512-AC-R are listed on our Part Details page. You can also find images and similar parts to EASY512-AC-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EASY512-AC-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EASY512-AC-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EASY512-AC-R fall under?
The EASY512-AC-R is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to EASY512-AC-R when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EASY512-AC-R you can contact the distributor directly for product support, shipping queries etc.
Is the EASY512-AC-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EASY512-AC-R have stock available?
Authorised distributors including element14, Farnell and Carlton-Bates have stock available or on a lead time for EASY512-AC-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EASY512-AC-R often in real-time on the comparison pages.
What if I can't find stock of EASY512-AC-R?
You can fill out our help required form which you can use to request a quote for EASY512-AC-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.