Status: | Unknown |
---|---|
Series: | PSI 9000T Series |
RoHS: | Unknown |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 500V |
Output Current Min | 0A |
Output Current Max | 10A |
Power Rating | 1.5kW |
Supply Voltage Min | 90V |
Supply Voltage Max | 264V |
Manufacturer Warranty | 2 Years |
Product Range | PSI 9000T Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2019) |
EA Elektro-Automatik Bench Top Power Supply Programmable 500V 10A 1.5kW USB DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
DC POWER SUPPLY, 1O/P, 500V, 10A, PROG | element14 |
Prog Desktop DC PSU 0to500V 0to10A 1500W | RS |
Dc Power Supply, 1O/P, 500V, 10A, Prog | Newark Electronics |
Where can I find additional details, specifications and documents for a EA-PSI 9500-10 T?
Additional datasheets, footprints and schematics for EA-PSI 9500-10 T are listed on our Part Details page. You can also find images and similar parts to EA-PSI 9500-10 T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EA-PSI 9500-10 T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EA-PSI 9500-10 T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EA-PSI 9500-10 T fall under?
The EA-PSI 9500-10 T is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to EA-PSI 9500-10 T when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EA-PSI 9500-10 T you can contact the distributor directly for product support, shipping queries etc.
Is the EA-PSI 9500-10 T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EA-PSI 9500-10 T have stock available?
Authorised distributors including Distrelec, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for EA-PSI 9500-10 T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EA-PSI 9500-10 T often in real-time on the comparison pages.
What if I can't find stock of EA-PSI 9500-10 T?
You can fill out our help required form which you can use to request a quote for EA-PSI 9500-10 T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.