Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Test Frequency Range | 50MHz to 18GHz |
---|---|
Power Measuring Range | -40dBm to +20dBm |
Measurement Speed | 1000 readings / second |
RF Connector Type | N Type Plug |
Product Range | E Series |
External Width | 38mm |
RoHS Compliant | Yes |
PK+AVG PWR SENSOR 5MHZ B/W 18GHZ | RS |
Power Sensor, 18Ghz, -40Dbm To +20Dbm | Newark Electronics |
RF POWER SENSOR, -40DBM TO +20DBM | element14 |
Where can I find additional details, specifications and documents for a E9327A?
Additional datasheets, footprints and schematics for E9327A are listed on our Part Details page. You can also find images and similar parts to E9327A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E9327A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E9327A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E9327A fall under?
The E9327A is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to E9327A when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E9327A you can contact the distributor directly for product support, shipping queries etc.
Is the E9327A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E9327A have stock available?
Authorised distributors including RS, Newark Electronics, element14, TestEquity and Farnell have stock available or on a lead time for E9327A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E9327A often in real-time on the comparison pages.
What if I can't find stock of E9327A?
You can fill out our help required form which you can use to request a quote for E9327A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.