Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Test Frequency Range | 10MHz to 6GHz |
---|---|
Power Measuring Range | -50dBm to +30dBm |
Measurement Speed | 400 readings / second |
Product Range | E Series |
Amplitude Accuracy | ± 4% |
RoHS Compliant | Yes |
PWR SENSOR-AVG 6GHZ/30DBM/N -N19XXA | RS |
Power Sensor, 6Ghz, -50Dbm To +30Dbm | Newark Electronics |
Power Sensor-Average, 10 MHz to 6 GHz, -50 to +30 dBm | Keysight Technologies E9301H | RS Americas |
RF POWER SENSOR, -50DBM TO +30DBM | Farnell |
Where can I find additional details, specifications and documents for a E9301H?
Additional datasheets, footprints and schematics for E9301H are listed on our Part Details page. You can also find images and similar parts to E9301H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E9301H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E9301H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E9301H fall under?
The E9301H is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to E9301H when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E9301H you can contact the distributor directly for product support, shipping queries etc.
Is the E9301H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E9301H have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TestEquity and Farnell have stock available or on a lead time for E9301H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E9301H often in real-time on the comparison pages.
What if I can't find stock of E9301H?
You can fill out our help required form which you can use to request a quote for E9301H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.