Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Test Frequency Range | 10MHz to 6GHz |
---|---|
Power Measuring Range | -60dBm to +20dBm |
Measurement Speed | 400 readings / second |
RF Connector Type | N Type Plug |
Product Range | E Series |
Amplitude Accuracy | ± 3% |
RoHS Compliant | Yes |
Power Sensor, 6Ghz, -60Dbm To +20Dbm | Newark Electronics |
PWR SENSOR-AVG 6GHZ/20DBM/N -N19XXA | RS |
POWER SENSOR-AVERAGE, 10 MHZ TO 6 GHZ, -60 TO +20 DBM | Keysight Technologies E9301A | RS Americas |
RF POWER SENSOR, -60DBM TO +20DBM | Farnell |
Where can I find additional details, specifications and documents for a E9301A?
Additional datasheets, footprints and schematics for E9301A are listed on our Part Details page. You can also find images and similar parts to E9301A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E9301A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E9301A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E9301A fall under?
The E9301A is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to E9301A when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E9301A you can contact the distributor directly for product support, shipping queries etc.
Is the E9301A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E9301A have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS, RS Americas and Farnell have stock available or on a lead time for E9301A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E9301A often in real-time on the comparison pages.
What if I can't find stock of E9301A?
You can fill out our help required form which you can use to request a quote for E9301A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.