Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Test Frequency Range | 10MHz to 18GHz |
---|---|
Power Measuring Range | -50dBm to +30dBm |
Measurement Speed | 400 readings / second |
RF Connector Type | N Type Plug |
Product Range | E Series |
Connector Type | N Type |
RoHS Compliant | Yes |
PWR SENSOR-AVG 18GHZ/30DBM/N -N19XXA | RS |
Power Sensor, 18Ghz, -50Dbm To +30Dbm | Newark Electronics |
RF POWER SENSOR, -50DBM TO +30DBM | Farnell |
Where can I find additional details, specifications and documents for a E9300H?
Additional datasheets, footprints and schematics for E9300H are listed on our Part Details page. You can also find images and similar parts to E9300H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E9300H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E9300H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E9300H fall under?
The E9300H is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to E9300H when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E9300H you can contact the distributor directly for product support, shipping queries etc.
Is the E9300H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E9300H have stock available?
Authorised distributors including RS, Newark Electronics, TestEquity and Farnell have stock available or on a lead time for E9300H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E9300H often in real-time on the comparison pages.
What if I can't find stock of E9300H?
You can fill out our help required form which you can use to request a quote for E9300H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.