Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
USB Connector Type | USB Type C |
---|---|
USB Standard | USB 3.1 |
Gender | Receptacle |
No. of Positions | 12Positions |
Connector Mounting | Surface Mount, Through Hole Mount |
Orientation | Right Angle |
RoHS Compliant | Yes |
Conn USB Type C RCP 24 POS 0.5mm Solder RA SMD 24 Terminal 1 Port | Avnet America |
USB Connectors USB 3.1 TYPE C 10G Top Mount | Sager |
Where can I find additional details, specifications and documents for a E8124-015-01?
Additional datasheets, footprints and schematics for E8124-015-01 are listed on our Part Details page. You can also find images and similar parts to E8124-015-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E8124-015-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E8124-015-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E8124-015-01 fall under?
The E8124-015-01 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to E8124-015-01 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E8124-015-01 you can contact the distributor directly for product support, shipping queries etc.
Is the E8124-015-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for E8124-015-01 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Sager have stock available or on a lead time for E8124-015-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E8124-015-01 often in real-time on the comparison pages.
What if I can't find stock of E8124-015-01?
You can fill out our help required form which you can use to request a quote for E8124-015-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.