Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bore Diameter Min | 10mm |
---|---|
Torque | 1N-m |
RoHS Compliant | Yes |
Accessory encoder, shaft coupling dia. 1 | RS |
Encoder Coupling, 10Mm, 1N-M | Newark Electronics |
METAL COUPLER FOR ENCODER | Avnet America |
METAL COUPLER FOR ENCODER | Omron Automation E69-C10M | RS Americas |
Encoders METAL COUPLER Encode | Sager |
ENCODER COUPLINGS SENSORS ACCESSORIES | Farnell |
Where can I find additional details, specifications and documents for a E69-C10M?
Additional datasheets, footprints and schematics for E69-C10M are listed on our Part Details page. You can also find images and similar parts to E69-C10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E69-C10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E69-C10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E69-C10M fall under?
The E69-C10M is listed under Sensors & Transducers > Encoders > Encoder Accessories > Encoder Couplings.
Can I view similar or alternative parts?
You can view similar parts to E69-C10M when available in the Encoder Couplings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E69-C10M you can contact the distributor directly for product support, shipping queries etc.
Is the E69-C10M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for E69-C10M have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for E69-C10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E69-C10M often in real-time on the comparison pages.
What if I can't find stock of E69-C10M?
You can fill out our help required form which you can use to request a quote for E69-C10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.