Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | J K R S T |
---|---|
Operating Temperature Max | +55°C |
Operating Temperature Min | -10°C |
Temperature Accuracy ± | - |
Output Voltage Max | - |
Output Voltage Min | - |
Product Range | - |
Certification | UL 61010-1 CSA C22.2 No. 1010-1 |
External Depth | 60mm |
External Length / Height | 48mm |
External Width | 48mm |
Output Type | Voltage |
Sensor Input | Platinum resistance thermometer |
Supply Voltage | 24VDC |
E5CB Controller PT100/SSR 24V AC/DC | RS |
Temp Controller Rtd Input, Vol Rohs Compliant: Yes |Omron Industrial Automation E5CB-Q1PD AC/DC24 | Newark Electronics |
TEMP CONTROLLER RTD INPUT, VOL | Avnet America |
E5CB Controller PT100/SSR 24V AC/DC | Omron Automation E5CB-Q1PD AC/DC24 | RS Americas |
Temperature Controllers | Sager |
CONTROLLER, TEMP, 1/16 DIN, 24VDC | Farnell |
Where can I find additional details, specifications and documents for a E5CB-Q1PD AC/DC24?
Additional datasheets, footprints and schematics for E5CB-Q1PD AC/DC24 are listed on our Part Details page. You can also find images and similar parts to E5CB-Q1PD AC/DC24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E5CB-Q1PD AC/DC24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E5CB-Q1PD AC/DC24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E5CB-Q1PD AC/DC24 fall under?
The E5CB-Q1PD AC/DC24 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to E5CB-Q1PD AC/DC24 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E5CB-Q1PD AC/DC24 you can contact the distributor directly for product support, shipping queries etc.
Is the E5CB-Q1PD AC/DC24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E5CB-Q1PD AC/DC24 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for E5CB-Q1PD AC/DC24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E5CB-Q1PD AC/DC24 often in real-time on the comparison pages.
What if I can't find stock of E5CB-Q1PD AC/DC24?
You can fill out our help required form which you can use to request a quote for E5CB-Q1PD AC/DC24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.