Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Test Frequency Range | 50MHz to 26.5GHz |
---|---|
Power Measuring Range | -70dBm to +20dBm |
Measurement Speed | 400 readings / second |
RF Connector Type | APC 3.5mm Plug |
Product Range | E Series |
Weight | 450g |
RoHS Compliant | Yes |
Power Sensor, 26.5Ghz, -70Dbm To +20Dbm | Newark Electronics |
CW Power Sensor | RS Americas |
Where can I find additional details, specifications and documents for a E4413A?
Additional datasheets, footprints and schematics for E4413A are listed on our Part Details page. You can also find images and similar parts to E4413A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E4413A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E4413A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E4413A fall under?
The E4413A is listed under Test & Measurement > RF Test Equipment > RF Power Sensors.
Can I view similar or alternative parts?
You can view similar parts to E4413A when available in the RF Power Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E4413A you can contact the distributor directly for product support, shipping queries etc.
Is the E4413A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E4413A have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for E4413A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E4413A often in real-time on the comparison pages.
What if I can't find stock of E4413A?
You can fill out our help required form which you can use to request a quote for E4413A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.