Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | 4 Pole |
Angle of Throw | 30° |
Contact Current AC Max | 500mA |
Contact Voltage AC Max | 115V |
Illumination | Non Illuminated |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a E3G0402N-1?
Additional datasheets, footprints and schematics for E3G0402N-1 are listed on our Part Details page. You can also find images and similar parts to E3G0402N-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E3G0402N-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E3G0402N-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E3G0402N-1 fall under?
The E3G0402N-1 is listed under Switches & Relays > Switches > Rotary Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to E3G0402N-1 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E3G0402N-1 you can contact the distributor directly for product support, shipping queries etc.
Is the E3G0402N-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for E3G0402N-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for E3G0402N-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E3G0402N-1 often in real-time on the comparison pages.
What if I can't find stock of E3G0402N-1?
You can fill out our help required form which you can use to request a quote for E3G0402N-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.