Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1,765.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,765.50
|
9
in stock
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 2 Output |
Output Voltage Min | 0V |
Output Voltage Max | 20V |
Output Current Min | 1.5A |
Output Current Max | 3A |
Power Rating | 60W |
RoHS Compliant | Yes |
Power Supply Cal W/Du, Prog, 3A/20V, 60W | Newark Electronics |
Where can I find additional details, specifications and documents for a E3646A CAL DU?
Additional datasheets, footprints and schematics for E3646A CAL DU are listed on our Part Details page. You can also find images and similar parts to E3646A CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E3646A CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E3646A CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E3646A CAL DU fall under?
The E3646A CAL DU is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to E3646A CAL DU when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E3646A CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the E3646A CAL DU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for E3646A CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for E3646A CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E3646A CAL DU often in real-time on the comparison pages.
What if I can't find stock of E3646A CAL DU?
You can fill out our help required form which you can use to request a quote for E3646A CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.