Status: | Unknown |
---|---|
Series: | E364xA Series |
RoHS: | Unknown |
Prices starting from US$1,466.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,466.72
|
No stock
|
Buy Now | |
Newark Electronics
from US$1,572.00
|
9
in stock
|
Buy Now | |
element14
from US$1,604.31
|
7
in stock
|
Buy Now | |
Farnell
from US$1,569.00
|
6
in stock
|
Buy Now | |
TestEquity
from US$1,678.39
|
5
in stock
|
Buy Now | |
RS Americas
from US$1,572.00
|
3
in stock
|
Buy Now | |
Distrelec
from US$1,572.31
|
2
in stock
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 2 Output, 2Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 20V |
Output Current Min | 1.5A |
Output Current Max | 3A |
Power Rating | 60W |
Supply Voltage Min | 103.5VAC |
Supply Voltage Max | 253VAC |
Manufacturer Warranty | 1 Year |
Product Range | E364xA Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
Load Regulation | 0.01% |
Power Supply, 2Ch, 20V, 3A, Programmable | Newark Electronics |
POWER SUPPLY, 2CH, 20V, 3A, PROGRAMMABLE | element14 |
Power Supply 60 W (Max.) 0 to 8 V at 3 A/0 to 20 V at 1.5 A, E3640A Series | Keysight Technologies E3646A | RS Americas |
Keysight Bench Top Power Supply Programmable 20V 3A 60W RS232 / GPIB DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
60W Programmable Dual DC Power Supply | RS |
Where can I find additional details, specifications and documents for a E3646A?
Additional datasheets, footprints and schematics for E3646A are listed on our Part Details page. You can also find images and similar parts to E3646A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E3646A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E3646A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E3646A fall under?
The E3646A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to E3646A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E3646A you can contact the distributor directly for product support, shipping queries etc.
Is the E3646A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E3646A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TestEquity and RS Americas have stock available or on a lead time for E3646A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E3646A often in real-time on the comparison pages.
What if I can't find stock of E3646A?
You can fill out our help required form which you can use to request a quote for E3646A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.