Status: | Unknown |
---|---|
Series: | E364xA Series |
RoHS: | Unknown |
Prices starting from US$1,129.54
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 500mA |
Output Current Max | 800mA |
Power Rating | 30W |
Supply Voltage Min | 103.5VAC |
Supply Voltage Max | 253VAC |
Manufacturer Warranty | 1 Year |
Product Range | E364xA Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
Load Regulation | 0.01% |
Power Supply Unit-Psu Dc, Bench, 35V/60V, 30W | Newark Electronics |
30W Programmable DC Power Supply | RS |
Power Supply DC Type Of Power Supply 0 To 35 VDC @ 0.8 A 0 To 60 VDC @ 0.5 A | Keysight Technologies E3641A | RS Americas |
POWER SUPPLY, 1CH, 60V, 800MA, PROG | element14 |
Where can I find additional details, specifications and documents for a E3641A?
Additional datasheets, footprints and schematics for E3641A are listed on our Part Details page. You can also find images and similar parts to E3641A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E3641A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E3641A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E3641A fall under?
The E3641A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to E3641A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E3641A you can contact the distributor directly for product support, shipping queries etc.
Is the E3641A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E3641A have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS, RS Americas and element14 have stock available or on a lead time for E3641A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E3641A often in real-time on the comparison pages.
What if I can't find stock of E3641A?
You can fill out our help required form which you can use to request a quote for E3641A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.