Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 50V |
Output Current Min | 0A |
Output Current Max | 4A |
Power Rating | 200W |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a E3634A-REFURB?
Additional datasheets, footprints and schematics for E3634A-REFURB are listed on our Part Details page. You can also find images and similar parts to E3634A-REFURB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E3634A-REFURB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E3634A-REFURB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E3634A-REFURB fall under?
The E3634A-REFURB is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to E3634A-REFURB when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E3634A-REFURB you can contact the distributor directly for product support, shipping queries etc.
Is the E3634A-REFURB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E3634A-REFURB have stock available?
There is no stock from authorised distributors for E3634A-REFURB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E3634A-REFURB often in real-time on the comparison pages.
What if I can't find stock of E3634A-REFURB?
You can fill out our help required form which you can use to request a quote for E3634A-REFURB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.