Status: | Unknown |
---|---|
Series: | E363xA Series |
RoHS: | Unknown |
Prices starting from US$1,634.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,634.05
|
No stock
|
Buy Now | |
TestEquity
from US$1,794.53
|
12
in stock
|
Buy Now | |
element14
from US$1,714.39
|
4
in stock
|
Buy Now | |
Farnell
from US$1,676.80
|
4
in stock
|
Buy Now | |
Distrelec
from US$1,680.18
|
3
in stock
|
Buy Now | |
RS Americas
from US$1,680.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1,680.00
|
-
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 4A |
Output Current Max | 7A |
Power Rating | 120W |
Supply Voltage Min | 103.5VAC |
Supply Voltage Max | 253VAC |
Manufacturer Warranty | 3 Years |
Product Range | E363xA Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jun-2015) |
Load Regulation | 0.01% |
Manufacturers Warranty | 3 Years |
POWER SUPPLY, 1CH, 30V, 7A, PROGRAMMABLE | element14 |
Keysight Bench Top Power Supply Programmable 30V 7A 120W RS232 / GPIB | Distrelec |
Power Supply Single Output Type Of Power Supply 0 To 15/0 To 30 V 7/4 A | Keysight Technologies E3632A | RS Americas |
RSCAL(501174)120W Single Output | RS |
Power Supply Unit-Psu Dc, Bench, 15V/30V, 120W | Newark Electronics |
Where can I find additional details, specifications and documents for a E3632A?
Additional datasheets, footprints and schematics for E3632A are listed on our Part Details page. You can also find images and similar parts to E3632A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E3632A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E3632A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E3632A fall under?
The E3632A is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to E3632A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E3632A you can contact the distributor directly for product support, shipping queries etc.
Is the E3632A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E3632A have stock available?
Authorised distributors including TestEquity, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for E3632A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E3632A often in real-time on the comparison pages.
What if I can't find stock of E3632A?
You can fill out our help required form which you can use to request a quote for E3632A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.