Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 3 Output |
Output Voltage Min | -25V |
Output Voltage Max | 25V |
Output Current Min | 0A |
Output Current Max | 5A |
Power Rating | 80W |
RoHS Compliant | Yes |
Cal Power Supply, Prog, 5A, 25V, 80W | Newark Electronics |
Where can I find additional details, specifications and documents for a E3631A CAL?
Additional datasheets, footprints and schematics for E3631A CAL are listed on our Part Details page. You can also find images and similar parts to E3631A CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E3631A CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E3631A CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E3631A CAL fall under?
The E3631A CAL is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to E3631A CAL when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E3631A CAL you can contact the distributor directly for product support, shipping queries etc.
Is the E3631A CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for E3631A CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for E3631A CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E3631A CAL often in real-time on the comparison pages.
What if I can't find stock of E3631A CAL?
You can fill out our help required form which you can use to request a quote for E3631A CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.