Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 3 Output |
Output Voltage Min | 0V |
Output Voltage Max | 6V |
Output Current Min | 0A |
Output Current Max | 5A |
Power Rating | 80W |
RoHS Compliant | Yes |
Dc Power Supply W/Gpib Module, Prog | Newark Electronics |
DC power supply | Keysight Technologies E36312A-GPB | RS Americas |
Where can I find additional details, specifications and documents for a E36312A/GPB?
Additional datasheets, footprints and schematics for E36312A/GPB are listed on our Part Details page. You can also find images and similar parts to E36312A/GPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E36312A/GPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E36312A/GPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E36312A/GPB fall under?
The E36312A/GPB is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to E36312A/GPB when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E36312A/GPB you can contact the distributor directly for product support, shipping queries etc.
Is the E36312A/GPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E36312A/GPB have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for E36312A/GPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E36312A/GPB often in real-time on the comparison pages.
What if I can't find stock of E36312A/GPB?
You can fill out our help required form which you can use to request a quote for E36312A/GPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.