Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,774.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,774.00
|
No stock
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 3 Output |
Output Voltage Min | 0V |
Output Voltage Max | 6V |
Output Current Min | 0A |
Output Current Max | 25A |
Power Rating | 80W |
RoHS Compliant | Yes |
Dc Power Supply W/Recessed Binding Post | Newark Electronics |
Where can I find additional details, specifications and documents for a E36311A/RBP?
Additional datasheets, footprints and schematics for E36311A/RBP are listed on our Part Details page. You can also find images and similar parts to E36311A/RBP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E36311A/RBP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E36311A/RBP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E36311A/RBP fall under?
The E36311A/RBP is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to E36311A/RBP when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E36311A/RBP you can contact the distributor directly for product support, shipping queries etc.
Is the E36311A/RBP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E36311A/RBP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for E36311A/RBP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E36311A/RBP often in real-time on the comparison pages.
What if I can't find stock of E36311A/RBP?
You can fill out our help required form which you can use to request a quote for E36311A/RBP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.