Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,568.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$3,793.85
|
No stock
|
Buy Now | |
TestEquity
from US$3,810.09
|
39
in stock
|
Buy Now | |
Newark Electronics
from US$3,569.00
|
28
in stock
|
Buy Now | |
element14
from US$3,641.61
|
10
in stock
|
Buy Now | |
Farnell
from US$3,700.19
|
9
in stock
|
Buy Now | |
RS Americas
from US$3,569.00
|
2
in stock
|
Buy Now | |
Distrelec
from US$3,568.19
|
-
|
Buy Now |
DC POWER SUPPLY, DUAL-OUTPUT, AUTO-RANGE | 2 X 30 V, 20 A, 400 W |
---|---|
RoHS Compliant | YES |
Dc Power Supply, Dual-Output, Auto-Range: 2 X 30 V, 20 A, 400 W: Lan, Usb Rohs Compliant: Yes |Keysight Technologies E36233A | Newark Electronics |
POWER SUPPLY, BENCH, 2CH, 30V, 20A, 400W | element14 |
Bench Power Supply, Autoranging, 400W, 0-30V, 1 Channel | Keysight Technologies E36233A | RS Americas |
UKAS(1873438) Dual Output Autoranging D | RS |
Keysight Bench Top Power Supply PROMOTION Programmable 30V 20A 400W USB / Ethernet | Distrelec |
Where can I find additional details, specifications and documents for a E36233A?
Additional datasheets, footprints and schematics for E36233A are listed on our Part Details page. You can also find images and similar parts to E36233A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E36233A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E36233A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E36233A fall under?
The E36233A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to E36233A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E36233A you can contact the distributor directly for product support, shipping queries etc.
Is the E36233A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E36233A have stock available?
Authorised distributors including TestEquity, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for E36233A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E36233A often in real-time on the comparison pages.
What if I can't find stock of E36233A?
You can fill out our help required form which you can use to request a quote for E36233A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.