Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,917.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,917.78
|
No stock
|
Buy Now | |
element14
from US$1,994.74
|
22
in stock
|
Buy Now | |
Farnell
from US$1,951.11
|
22
in stock
|
Buy Now | |
TestEquity
from US$2,089.24
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$1,956.00
|
12
in stock
|
Buy Now | |
RS Americas
from US$1,956.00
|
2
in stock
|
Buy Now | |
Distrelec
from US$1,955.05
|
-
|
Buy Now |
DC POWER SUPPLY, SINGLE-OUTPUT, AUTO-RANGE | 30 V, 20 A, 200 W |
---|---|
RoHS Compliant | YES |
POWER SUPPLY, BENCH, 30V, 20A, 200W | element14 |
Dc Power Supply, Single-Output, Auto-Range: 30 V, 20 A, 200 W: Lan, Usb Rohs Compliant: Yes |Keysight Technologies E36231A | Newark Electronics |
Bench Power Supply, Autoranging, 200W, 0-30V, 1 Channel, E36200 Series | Keysight Technologies E36231A | RS Americas |
UKAS(1873436) Autoranging DC Power Supp | RS |
Keysight Bench Top Power Supply Programmable 30V 20A 200W USB / Ethernet | Distrelec |
Where can I find additional details, specifications and documents for a E36231A?
Additional datasheets, footprints and schematics for E36231A are listed on our Part Details page. You can also find images and similar parts to E36231A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E36231A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E36231A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E36231A fall under?
The E36231A is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to E36231A when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E36231A you can contact the distributor directly for product support, shipping queries etc.
Is the E36231A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E36231A have stock available?
Authorised distributors including element14, Farnell, TestEquity, Newark Electronics and RS Americas have stock available or on a lead time for E36231A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E36231A often in real-time on the comparison pages.
What if I can't find stock of E36231A?
You can fill out our help required form which you can use to request a quote for E36231A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.