Status: | Unknown |
---|---|
Series: | E36100B Series |
RoHS: | Unknown |
Prices starting from US$1,077.71
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 60V |
Output Current Min | 0A |
Output Current Max | 600mA |
Power Rating | 36W |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | E36100B Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
DC Poswer Supply Single Output, 60V, 0.6 A 36 W, E36100B Series | Keysight Technologies E36105B | RS Americas |
DC POWER SUPPLY, 1 O/P, 60V, 0.6A, 36W | element14 |
Keysight Bench Top Power Supply Programmable 60V 600mA 36W USB / Ethernet | Distrelec |
RSCAL(1751804) DCsupply60V06A36W | RS |
Dc Power Supply, 1-Ch, 60V, 0.6A, 36W | Newark Electronics |
Where can I find additional details, specifications and documents for a E36105B?
Additional datasheets, footprints and schematics for E36105B are listed on our Part Details page. You can also find images and similar parts to E36105B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E36105B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E36105B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E36105B fall under?
The E36105B is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to E36105B when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E36105B you can contact the distributor directly for product support, shipping queries etc.
Is the E36105B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E36105B have stock available?
Authorised distributors including RS Americas, element14, Distrelec, Farnell and RS have stock available or on a lead time for E36105B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E36105B often in real-time on the comparison pages.
What if I can't find stock of E36105B?
You can fill out our help required form which you can use to request a quote for E36105B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.