Status: | Unknown |
---|---|
Series: | E36100B Series |
RoHS: | Unknown |
Prices starting from US$1,210.67
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 35V |
Output Current Min | 0A |
Output Current Max | 1A |
Power Rating | 35W |
Supply Voltage Min | 100VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | E36100B Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Dc Power Supply, 1-Ch, 35V, 1A, 35W | Newark Electronics |
DC Poswer Supply Single Output, 35V, 1A 35 W, E36100B Series | Keysight Technologies E36104B | RS Americas |
Keysight Bench Top Power Supply Programmable 35V 1A 35W USB / Ethernet | Distrelec |
DC POWER SUPPLY, SINGLE O/P, 35V/1A/35W | element14 |
DC supply single-output 35 V 1 A 35 W | RS |
Where can I find additional details, specifications and documents for a E36104B?
Additional datasheets, footprints and schematics for E36104B are listed on our Part Details page. You can also find images and similar parts to E36104B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E36104B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E36104B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E36104B fall under?
The E36104B is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to E36104B when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E36104B you can contact the distributor directly for product support, shipping queries etc.
Is the E36104B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E36104B have stock available?
Authorised distributors including Newark Electronics, RS Americas, Distrelec, element14 and Farnell have stock available or on a lead time for E36104B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E36104B often in real-time on the comparison pages.
What if I can't find stock of E36104B?
You can fill out our help required form which you can use to request a quote for E36104B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.